Powerex, Inc. SCR - Phase Control Thyristor C380P

Description
Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, Press-Pak (Pow-R-Disc) devices employing the field-proven amplifying (di/namic) gate.
Request a Quote Datasheet
Description
Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, Press-Pak (Pow-R-Disc) devices employing the field-proven amplifying (di/namic) gate.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCR - Phase Control Thyristor - C380P - Richardson RFPD
Downers Grove, IL, United States
SCR - Phase Control Thyristor
C380P
SCR - Phase Control Thyristor C380P
Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, Press-Pak (Pow-R-Disc) devices employing the field-proven amplifying (di/namic) gate.

Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, Press-Pak (Pow-R-Disc) devices employing the field-proven amplifying (di/namic) gate.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - C380P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
C380P
Discrete Semiconductor Products - Thyristors - SCRs C380P
SCR 1KV 400A PRESS-PAK

SCR 1KV 400A PRESS-PAK

Supplier's Site
Thyristor, Scr, 250A, 1Kv, To-200Ab; Scr Module Type Powerex - 32H5519 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, Scr, 250A, 1Kv, To-200Ab; Scr Module Type Powerex
32H5519
Thyristor, Scr, 250A, 1Kv, To-200Ab; Scr Module Type Powerex 32H5519
THYRISTOR, SCR, 250A, 1KV, TO-200AB; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1kV; Gate Trigger Current Max:150mA; Average Forward Current:250A; On State RMS Current:400A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

THYRISTOR, SCR, 250A, 1KV, TO-200AB; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1kV; Gate Trigger Current Max:150mA; Average Forward Current:250A; On State RMS Current:400A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors
Product Number C380P C380P 32H5519
Product Name SCR - Phase Control Thyristor Discrete Semiconductor Products - Thyristors - SCRs Thyristor, Scr, 250A, 1Kv, To-200Ab; Scr Module Type Powerex
Thyristor Type SCR SCR SCR
Package Type DO-200 TO-200AB, A-PUK
VDRM 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B621-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR10KM-12LB#B00 - 913105-BCR10KM-12LB#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 2625485 - RS Components, Ltd.
Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature 125 C (257 F)
View Details
3 suppliers
Thyristors - 9056116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details