Powerex, Inc. Scr / Rectifier, Modules, 90A, 800V, Pow-R-Blok; Scr Module Type Powerex CD420890C

Description
SCR / RECTIFIER, MODULES, 90A, 800V, POW-R-BLOK; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:1.8kV; Gate Trigger Current Max:100mA; Average Forward Current:90A; On State RMS Current:141A RoHS Compliant: Yes
Description
SCR / RECTIFIER, MODULES, 90A, 800V, POW-R-BLOK; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:1.8kV; Gate Trigger Current Max:100mA; Average Forward Current:90A; On State RMS Current:141A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Scr / Rectifier, Modules, 90A, 800V, Pow-R-Blok; Scr Module Type Powerex - 58T5692 - Newark, An Avnet Company
Chicago, IL, United States
Scr / Rectifier, Modules, 90A, 800V, Pow-R-Blok; Scr Module Type Powerex
58T5692
Scr / Rectifier, Modules, 90A, 800V, Pow-R-Blok; Scr Module Type Powerex 58T5692
SCR / RECTIFIER, MODULES, 90A, 800V, POW-R-BLOK; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:1.8kV; Gate Trigger Current Max:100mA; Average Forward Current:90A; On State RMS Current:141A RoHS Compliant: Yes

SCR / RECTIFIER, MODULES, 90A, 800V, POW-R-BLOK; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:1.8kV; Gate Trigger Current Max:100mA; Average Forward Current:90A; On State RMS Current:141A RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - Modules - CD420890C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
CD420890C
Discrete Semiconductor Products - Thyristors - SCRs - Modules CD420890C
SCR MOD ISO DUAL 90A 800V

SCR MOD ISO DUAL 90A 800V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 58T5692 CD420890C
Product Name Scr / Rectifier, Modules, 90A, 800V, Pow-R-Blok; Scr Module Type Powerex Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR
Standards and Certifications RoHS
Package Type Module
Unlock Full Specs
to access all available technical data

Similar Products

Optoisolators - Triac, SCR Output - FODM3051R2 - 872189-FODM3051R2 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type 4-SMD
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Thyristors - 659668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B614SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details