Manufacturer: Powerex Inc.
Win Source Part Number: 1028252-CD431290B
Packaging: Bulk
Mounting: Chassis Mount
Current - Hold (Ih) (Max): 250mA
Voltage - Off State: 1200V
Voltage - Gate Trigger (Vgt) (Max): 3V
Current - Gate Trigger (Igt) (Max): 150mA
Current - On State (It (AV)) (Max): 95A
Current - On State (It (RMS)) (Max): 150A
Current - Non Rep. Surge 50, 60Hz (Itsm): 2000A, 2100A
Structure: Series Connection - All SCRs
Number of SCRs, Diodes: 2 SCRs
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Dimension: POW-R-BLOK Module
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Powerex Dual SCR Modules are designed for use in applications requiring phase control and isolated packaging. The modules are isolated for easy mounting with other components on a common heatsink. POW-R-BLOK™ has been tested and recognized by the Underwri
SCR MOD ISO DUAL 1200V 90A
THYRISTOR, 150A, 1.2kV, Module; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:150mA; Average Forward Current:95A; On State RMS Current:150A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes
POWEREX Semiconductors CD431290B
| Win Source Electronics | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 1028252-CD431290B | CD431290B | CD431290B | 56J6974 | |
| Product Name | SCRs - Single - Modules - CD431290B | Thyristor Module | Discrete Semiconductor Products - Thyristors - SCRs - Modules | Thyristor, 150A, 1.2Kv, Module; Scr Module Type Powerex | Thyristor/SCR/Triac/Diac/Alternistor |
| Thyristor Type | SCR | SCR | SCR | ||
| VDRM | 1200 volts | 1200 volts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |