SCR 1.2KV 450A PRESS-PAK
SCR THYRISTOR, 300A, 1.2KV TO-200AB; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:150mA; Average Forward Current:300A; On State RMS Current:450A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Thyristors | Thyristors |
| Product Number | C380PBX555 | 32H5520 |
| Product Name | Discrete Semiconductor Products - Thyristors - SCRs | Scr Thyristor, 300A, 1.2Kv To-200Ab; Scr Module Type Powerex |
| Thyristor Type | SCR | SCR |
| Package Type | TO-200AB, A-PUK | |
| VDRM | 1200 volts |