Powerex, Inc. SCR - Fast turn-off C712L

Description
Fast Switching Thyristor
Request a Quote Datasheet
Description
Fast Switching Thyristor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCR - Fast turn-off - C712L - Richardson RFPD
Downers Grove, IL, United States
SCR - Fast turn-off
C712L
SCR - Fast turn-off C712L
Fast Switching Thyristor

Fast Switching Thyristor

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - C712L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
C712L
Discrete Semiconductor Products - Thyristors - SCRs C712L
SCR 2KV 1570A PRESS-PAK

SCR 2KV 1570A PRESS-PAK

Supplier's Site
Thyristor, 1.57 Ka, 2Kv, Disc; Scr Module Type Powerex - 09B2520 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 1.57 Ka, 2Kv, Disc; Scr Module Type Powerex
09B2520
Thyristor, 1.57 Ka, 2Kv, Disc; Scr Module Type Powerex 09B2520
THYRISTOR, 1.57 kA, 2kV, DISC; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:2kV; Gate Trigger Current Max:120mA; Average Forward Current:1kA; On State RMS Current:1.57kA; Gate Trigger Voltage Max:3V; Product Range:- RoHS Compliant: Yes

THYRISTOR, 1.57 kA, 2kV, DISC; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:2kV; Gate Trigger Current Max:120mA; Average Forward Current:1kA; On State RMS Current:1.57kA; Gate Trigger Voltage Max:3V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors
Product Number C712L C712L 09B2520
Product Name SCR - Fast turn-off Discrete Semiconductor Products - Thyristors - SCRs Thyristor, 1.57 Ka, 2Kv, Disc; Scr Module Type Powerex
Thyristor Type SCR SCR SCR
Package Type Disc B-PUK (TO-200AC)
VDRM 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 5
View Details
B-2 and B-2T Series SCR/Diode Module - B533-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Triacs - BTA425Y-800BT127 - 913673-BTA425Y-800BT127 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1500N14TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AB, B-PUK
VDRM 1800 volts
View Details