Powerex, Inc. Thyristor Module CD431690B

Description
Powerex Dual SCR Modules are designed for use in applications requiring phase control and isolated packaging. The modules are isolated for easy mounting with other components on a common heatsink. POW-R-BLOK™ has been tested and recognized by the Underwri
Request a Quote Datasheet
Description
Powerex Dual SCR Modules are designed for use in applications requiring phase control and isolated packaging. The modules are isolated for easy mounting with other components on a common heatsink. POW-R-BLOK™ has been tested and recognized by the Underwri
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristor Module - CD431690B - Richardson RFPD
Downers Grove, IL, United States
Thyristor Module
CD431690B
Thyristor Module CD431690B
Powerex Dual SCR Modules are designed for use in applications requiring phase control and isolated packaging. The modules are isolated for easy mounting with other components on a common heatsink. POW-R-BLOK™ has been tested and recognized by the Underwri

Powerex Dual SCR Modules are designed for use in applications requiring phase control and isolated packaging. The modules are isolated for easy mounting with other components on a common heatsink. POW-R-BLOK™ has been tested and recognized by the Underwri

Supplier's Site Datasheet
Thyristor Module 95A 1.6Kv Pow-R-Blok; Scr Module Type Powerex - 08J5945 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor Module 95A 1.6Kv Pow-R-Blok; Scr Module Type Powerex
08J5945
Thyristor Module 95A 1.6Kv Pow-R-Blok; Scr Module Type Powerex 08J5945
THYRISTOR MODULE 95A 1.6KV POW-R-BLOK; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:95A; On State RMS Current:150A; Product Range:- RoHS Compliant: Yes

THYRISTOR MODULE 95A 1.6KV POW-R-BLOK; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:95A; On State RMS Current:150A; Product Range:- RoHS Compliant: Yes

Supplier's Site
Thyristor/SCR/Triac/Diac/Alternistor - 4697674 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
4697674
Thyristor/SCR/Triac/Diac/Alternistor 4697674
THYRISTOR MODULE, 95A, 1.6KV, POW-R-BLOK. FREE 2 YEAR RADWELL WARRANTY

THYRISTOR MODULE, 95A, 1.6KV, POW-R-BLOK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - Modules - CD431690B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
CD431690B
Discrete Semiconductor Products - Thyristors - SCRs - Modules CD431690B
SCR MOD ISO DUAL 1600V 90A

SCR MOD ISO DUAL 1600V 90A

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number CD431690B 08J5945 4697674 CD431690B
Product Name Thyristor Module Thyristor Module 95A 1.6Kv Pow-R-Blok; Scr Module Type Powerex Thyristor/SCR/Triac/Diac/Alternistor Discrete Semiconductor Products - Thyristors - SCRs - Modules
Package Type Module POW-R-BLOKTM Module
Thyristor Type SCR SCR
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - L513 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 800 volts
View Details
Triacs - BCR8FM-12LB#BB0 - 913118-BCR8FM-12LB#BB0 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
 - ETZ950N22P70HPSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type BG-PB70ECO-1
Standards and Certifications RoHS
View Details
4 suppliers
Thyristors - 9056096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 7
View Details