Powerex, Inc. Scr Thyristor, 900A, 1.2Kv, T 82; Scr Module Type Powerex C440PB

Description
SCR THYRISTOR, 900A, 1.2KV, T 82; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:150mA; Average Forward Current:900A; On State RMS Current:1.4kA; Gate Trigger Voltage Max:5V RoHS Compliant: Yes
Description
SCR THYRISTOR, 900A, 1.2KV, T 82; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:150mA; Average Forward Current:900A; On State RMS Current:1.4kA; Gate Trigger Voltage Max:5V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Scr Thyristor, 900A, 1.2Kv, T 82; Scr Module Type Powerex - 32H5556 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 900A, 1.2Kv, T 82; Scr Module Type Powerex
32H5556
Scr Thyristor, 900A, 1.2Kv, T 82; Scr Module Type Powerex 32H5556
SCR THYRISTOR, 900A, 1.2KV, T 82; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:150mA; Average Forward Current:900A; On State RMS Current:1.4kA; Gate Trigger Voltage Max:5V RoHS Compliant: Yes

SCR THYRISTOR, 900A, 1.2KV, T 82; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:150mA; Average Forward Current:900A; On State RMS Current:1.4kA; Gate Trigger Voltage Max:5V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - C440PB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
C440PB
Discrete Semiconductor Products - Thyristors - SCRs C440PB
SCR 1.2KV 1400A PRESS-PAK

SCR 1.2KV 1400A PRESS-PAK

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 32H5556 C440PB
Product Name Scr Thyristor, 900A, 1.2Kv, T 82; Scr Module Type Powerex Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR
Standards and Certifications RoHS
Package Type B-PUK (TO-200AC)
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B651-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR10KM-12LC-A8#X5 - 913106-BCR10KM-12LC-A8#X5 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 10
Pin Count 3
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TT240N36KOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 3600 volts
View Details