Powerex, Inc. SCR - Phase Control Thyristor C180PB

Description
Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, compression bonded encapsulated (CBE) devices employing the field-proven amplifying (di/namic) gate.
Request a Quote Datasheet
Description
Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, compression bonded encapsulated (CBE) devices employing the field-proven amplifying (di/namic) gate.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCR - Phase Control Thyristor - C180PB - Richardson RFPD
Downers Grove, IL, United States
SCR - Phase Control Thyristor
C180PB
SCR - Phase Control Thyristor C180PB
Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, compression bonded encapsulated (CBE) devices employing the field-proven amplifying (di/namic) gate.

Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, compression bonded encapsulated (CBE) devices employing the field-proven amplifying (di/namic) gate.

Supplier's Site Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 17532051 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
17532051
Thyristor/SCR/Triac/Diac/Alternistor 17532051
SCR THYRISTOR, 150A, 1.2KV, T 60, SCR MODULE TYPE,SINGLE SCR, PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM,1.2KV, GATE TRIGGER CURRENT MAX, IGT,150MA, CURRENT IT AV,150A, ON STATE RMS CURRENT IT(RMS),235A, HOLDING CURRENT MAX IH,- ROHS COMPLIANT, YES. FREE 2 YEAR RADWELL WARRANTY

SCR THYRISTOR, 150A, 1.2KV, T 60, SCR MODULE TYPE,SINGLE SCR, PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM,1.2KV, GATE TRIGGER CURRENT MAX, IGT,150MA, CURRENT IT AV,150A, ON STATE RMS CURRENT IT(RMS),235A, HOLDING CURRENT MAX IH,- ROHS COMPLIANT, YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - C180PB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
C180PB
Discrete Semiconductor Products - Thyristors - SCRs C180PB
SCR 1.2KV 235A TO93

SCR 1.2KV 235A TO93

Supplier's Site
Scr Thyristor, 150A, 1.2Kv, T 60; Scr Module Type Powerex - 48F7235 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 150A, 1.2Kv, T 60; Scr Module Type Powerex
48F7235
Scr Thyristor, 150A, 1.2Kv, T 60; Scr Module Type Powerex 48F7235
SCR THYRISTOR, 150A, 1.2KV, T 60; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:150mA; Average Forward Current:150A; On State RMS Current:235A; Gate Trigger Voltage Max:3V RoHS Compliant: No

SCR THYRISTOR, 150A, 1.2KV, T 60; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:150mA; Average Forward Current:150A; On State RMS Current:235A; Gate Trigger Voltage Max:3V RoHS Compliant: No

Supplier's Site

Technical Specifications

  Richardson RFPD Radwell International Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number C180PB 17532051 C180PB 48F7235
Product Name SCR - Phase Control Thyristor Thyristor/SCR/Triac/Diac/Alternistor Discrete Semiconductor Products - Thyristors - SCRs Scr Thyristor, 150A, 1.2Kv, T 60; Scr Module Type Powerex
Thyristor Type SCR SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B683-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - MAC12D - 925108-MAC12D - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - DD220N22SHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 2200 volts
View Details
Thyristors - 9056122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details