N-Channel 1000V 34A (Tc) Chassis Mount ISOTOP®
Power MOS V® is a new generation of high voltage N-Channel enhancement mode Power MOSFETs. This new technology minimizes the JFET effect, increases packing density and reduces the on-resistance. Power MOS V® also achieves faster switching speeds through optimized gate layout.
Win Source Part Number: 1003503-APT10025JVR
Category: Discrete Semiconductor Products>Transistors
Series: POWER MOS V®
Package: Tube
Standard Package: 1
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 1000 V
Current - Continuous Drain (Id) @ 25°C: 34A (Tc)
Rds On (Max) @ Id, Vgs: 250mOhm @ 500mA, 10V
Vgs(th) (Max) @ Id: 4V @ 5mA
Mounting Type: Chassis Mount
Package / Case: SOT-227-4, miniBLOC
Supplier Device Package: ISOTOP®
Gate Charge (Qg) (Max) @ Vgs: 990 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 18000 pF @ 25 V
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Microchip Technology
Base Product Number: APT10025
MOSFET N-CH 1000V 34A ISOTOP Product overview: APT10025JVR from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1000V, 34A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-APT10025JVR can be used for catalog matching and distributor lookup.
MOSFET N-CH 1000V 34A ISOTOP
| DigiKey | Richardson RFPD | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | APT10025JVR-ND | APT10025JVR | 1003503-APT10025JVR | 278-APT10025JVR | APT10025JVR |
| Product Name | Single FETs, MOSFETs | Power MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | 1000V 34A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | |||
| Package Type | SOT-227-4, miniBLOC | SOT-227 | SOT3 | Tube | SOT-227-4, miniBLOC |
| rDS(on) | 0.2500 ohms | ||||
| MOSFET Operating Mode | Enhancement |