Power MOS V® is a new generation of high voltage N-Channel enhancement mode Power MOSFETs. This new technology minimizes the JFET effect, increases packing density and reduces the on-resistance. Power MOS V® also achieves faster switching speeds through optimized gate layout.
Win Source Part Number: 1045806-APT10050LVRG
Category: Discrete Semiconductor Products>Transistors
Series: POWER MOS V®
Package: Tube
Standard Package: 1
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 1000 V
Current - Continuous Drain (Id) @ 25°C: 21A (Tc)
Rds On (Max) @ Id, Vgs: 500mOhm @ 500mA, 10V
Vgs(th) (Max) @ Id: 4V @ 2.5mA
Mounting Type: Through Hole
Package / Case: TO-264-3, TO-264AA
Supplier Device Package: TO-264 [L]
Gate Charge (Qg) (Max) @ Vgs: 500 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 7900 pF @ 25 V
Alternative Parts (Cross-Reference): FQL50N40; FQL40N50; FQL40N50F; FDL100N50F;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Microchip Technology
Base Product Number: APT10050
N-Channel 1000V 21A (Tc) Through Hole TO-264 [L]
MOSFET N-CH 1000V 21A TO264
| Richardson RFPD | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | APT10050LVRG | 1045806-APT10050LVRG | APT10050LVRG-ND | APT10050LVRG |
| Product Name | Power MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| rDS(on) | 0.5000 ohms |