Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Mosfet Array 4 N-Channel (H-Bridge) 500V 46A 357W Chassis Mount SP4
MOSFET 4N-CH 500V 46A SP4
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power MOSFET | Transistors | RF Transistors |
| Product Number | APTM50HM75STG | APTM50HM75STG-ND | APTM50HM75STG |
| Product Name | Power MOSFET Transistor | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| rDS(on) | 0.0750 ohms |