N-Channel 500V 103A (Tc) 960W (Tc) Chassis Mount SOT-227
Power MOS 8™ is a high speed, high voltage N-channel switch-mode Power MOSFET. A proprietary planar stripe design yields excellent reliability and manufacturability. Low switching loss is achieved with low input capacitance and ultra low Crss ""Miller"" capacitance. The intrinsic gate resistance and capacitance of the poly-silicon gate structure help control slew rates during switching, resulting in low EMI and reliable paralleling, even when switching at very high frequency. Reliability in flyback, boost, forward, and other circuits is enhanced by the high avalanche energy capability.
Win Source Part Number: 1224338-APT100M50J
Category: Discrete Semiconductor Products>Transistors
Package: Tube
Standard Package: 1
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 500 V
Current - Continuous Drain (Id) @ 25°C: 103A (Tc)
Rds On (Max) @ Id, Vgs: 38mOhm @ 75A, 10V
Vgs(th) (Max) @ Id: 5V @ 5mA
Power Dissipation (Max): 960W (Tc)
Mounting Type: Chassis Mount
Package / Case: SOT-227-4, miniBLOC
Supplier Device Package: SOT-227
Gate Charge (Qg) (Max) @ Vgs: 620 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 24600 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Microchip Technology
Other Names: APT100M50JMI,APT100M
Base Product Number: APT100
Drive Voltage (Max Rds On, Min Rds On): 10V
MOSFET N-CH 500V 103A SOT227
| DigiKey | Richardson RFPD | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | APT100M50J-ND | APT100M50J | 1224338-APT100M50J | APT100M50J |
| Product Name | Single FETs, MOSFETs | Power MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | ||
| Package Type | SOT-227-4, miniBLOC | SOT-227 | SOT3 | SOT-227-4, miniBLOC |
| rDS(on) | 0.0380 ohms |