Microchip Technology, Inc. 600V 106A MOSFET Transistor APT106N60LC6

Description
MOSFET N-CH 600V 106A TO264 Product overview: APT106N60LC6 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 106A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 106A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-APT106N60LC6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 600V 106A TO264 Product overview: APT106N60LC6 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 106A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 106A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-APT106N60LC6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 106A MOSFET Transistor
278-APT106N60LC6
600V 106A MOSFET Transistor 278-APT106N60LC6
MOSFET N-CH 600V 106A TO264 Product overview: APT106N60LC6 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 106A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 106A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-APT106N60LC6 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 106A TO264 Product overview: APT106N60LC6 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 106A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 106A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-APT106N60LC6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT106N60LC6 - 911621-APT106N60LC6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT106N60LC6
911621-APT106N60LC6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT106N60LC6 911621-APT106N60LC6
Manufacturer: Microchip Technology Win Source Part Number: 911621-APT106N60LC6 Series: CoolMOS™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 106A (Tc) 833W (Tc) Through Hole TO-264 (L) Package: TO-264-3, TO-264AA Package: Tube Mounting: Through Hole Family Name: APT106 Categories: Discrete Semiconductor Products Case / Package: TO-264 (L) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks HTSUS: 8541.29.0095

Manufacturer: Microchip Technology
Win Source Part Number: 911621-APT106N60LC6
Series: CoolMOS™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 106A (Tc) 833W (Tc) Through Hole TO-264 (L)
Package: TO-264-3, TO-264AA
Package: Tube
Mounting: Through Hole
Family Name: APT106
Categories: Discrete Semiconductor Products
Case / Package: TO-264 (L)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
HTSUS: 8541.29.0095

Buy Now Datasheet
Power MOSFET Transistor - APT106N60LC6 - Richardson RFPD
Downers Grove, IL, United States
Power MOSFET Transistor
APT106N60LC6
Power MOSFET Transistor APT106N60LC6
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - APT106N60LC6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
APT106N60LC6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs APT106N60LC6
MOSFET N-CH 600V 106A TO264

MOSFET N-CH 600V 106A TO264

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors
Product Number 278-APT106N60LC6 911621-APT106N60LC6 APT106N60LC6 APT106N60LC6
Product Name 600V 106A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT106N60LC6 Power MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 600 volts
PD 833 milliwatts
Unlock Full Specs
to access all available technical data