Full - Bridge MOSFET Power Module
MOSFET 4N-CH 500V 25A SP1
| Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power MOSFET | RF Transistors |
| Product Number | APTM50H15FT1G | APTM50H15FT1G |
| Product Name | Power MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SP1 |