Microchip Technology, Inc. 1200V 20A MOSFET Transistor APT12060LVRG

Description
MOSFET N-CH 1200V 20A TO264 Product overview: APT12060LVRG from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-APT12060LVRG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 1200V 20A TO264 Product overview: APT12060LVRG from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-APT12060LVRG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
1200V 20A MOSFET Transistor
278-APT12060LVRG
1200V 20A MOSFET Transistor 278-APT12060LVRG
MOSFET N-CH 1200V 20A TO264 Product overview: APT12060LVRG from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-APT12060LVRG can be used for catalog matching and distributor lookup.

MOSFET N-CH 1200V 20A TO264 Product overview: APT12060LVRG from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-APT12060LVRG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT12060LVRG - 861574-APT12060LVRG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT12060LVRG
861574-APT12060LVRG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT12060LVRG 861574-APT12060LVRG
Manufacturer: Microchip Technology Win Source Part Number: 861574-APT12060LVRG Series: POWER MOS V® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 1200 V 20A (Tc) 625W (Tc) Through Hole TO-264 (L) Package: TO-264-3, TO-264AA Package: Tube Mounting: Through Hole Family Name: APT12060 Categories: Discrete Semiconductor Products Case / Package: TO-264 (L) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks HTSUS: 8541.29.0095

Manufacturer: Microchip Technology
Win Source Part Number: 861574-APT12060LVRG
Series: POWER MOS V®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 1200 V 20A (Tc) 625W (Tc) Through Hole TO-264 (L)
Package: TO-264-3, TO-264AA
Package: Tube
Mounting: Through Hole
Family Name: APT12060
Categories: Discrete Semiconductor Products
Case / Package: TO-264 (L)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
HTSUS: 8541.29.0095

Buy Now
Power MOSFET Transistor - APT12060LVRG - Richardson RFPD
Downers Grove, IL, United States
Power MOSFET Transistor
APT12060LVRG
Power MOSFET Transistor APT12060LVRG
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - APT12060LVRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
APT12060LVRG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs APT12060LVRG
MOSFET N-CH 1200V 20A TO264

MOSFET N-CH 1200V 20A TO264

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors
Product Number 278-APT12060LVRG 861574-APT12060LVRG APT12060LVRG APT12060LVRG
Product Name 1200V 20A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT12060LVRG Power MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 625000 milliwatts
Unlock Full Specs
to access all available technical data