Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Microchip Technology
Win Source Part Number: 936099-APTM08TAM04PG
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Mosfet Array 6 N-Channel (3-Phase Bridge) 75V 120A 138W Chassis Mount SP6-P
Package: SP6
Package: Bulk
Mounting: Chassis Mount
Family Name: APTM08
Categories: Discrete Semiconductor Products
Case / Package: SP6-P
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mosfet Array 6 N-Channel (3-Phase Bridge) 75V 120A 138W Chassis Mount SP6-P
MOSFET 6N-CH 75V 120A SP6-P
| Richardson RFPD | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | APTM08TAM04PG | 936099-APTM08TAM04PG | APTM08TAM04PG-ND | APTM08TAM04PG |
| Product Name | Power MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - APTM08TAM04PG | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| rDS(on) | 0.0042 ohms |