Microchip Technology, Inc. 1000V 13A MOSFET Transistor APT10086BVRG

Description
MOSFET N-CH 1000V 13A TO247 Product overview: APT10086BVRG from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1000V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-APT10086BVRG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 1000V 13A TO247 Product overview: APT10086BVRG from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1000V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-APT10086BVRG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1000V 13A MOSFET Transistor
278-APT10086BVRG
1000V 13A MOSFET Transistor 278-APT10086BVRG
MOSFET N-CH 1000V 13A TO247 Product overview: APT10086BVRG from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1000V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-APT10086BVRG can be used for catalog matching and distributor lookup.

MOSFET N-CH 1000V 13A TO247 Product overview: APT10086BVRG from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1000V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-APT10086BVRG can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - APT10086BVRG-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
APT10086BVRG-ND
Single FETs, MOSFETs APT10086BVRG-ND
N-Channel 1000V 13A (Tc) Through Hole TO-247 [B]

N-Channel 1000V 13A (Tc) Through Hole TO-247 [B]

Buy Now Datasheet
Power MOSFET Transistor - APT10086BVRG - Richardson RFPD
Downers Grove, IL, United States
Power MOSFET Transistor
APT10086BVRG
Power MOSFET Transistor APT10086BVRG
Power MOS V® is a new generation of high voltage N-Channel enhancement mode Power MOSFETs. This new technology minimizes the JFET effect, increases packing density and reduces the on-resistance. Power MOS V® also achieves faster switching speeds through optimized gate layout.

Power MOS V® is a new generation of high voltage N-Channel enhancement mode Power MOSFETs. This new technology minimizes the JFET effect, increases packing density and reduces the on-resistance. Power MOS V® also achieves faster switching speeds through optimized gate layout.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1325275-APT10086BVRG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1325275-APT10086BVRG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1325275-APT10086BVRG
Manufacturer: Microchip Technology Win Source Part Number: 1325275-APT10086BVRG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 1 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1000 V Current - Continuous Drain (Id) @ 25°C: 13A (Tc) Rds On (Max) @ Id, Vgs: 860mOhm @ 500mA, 10V Vgs(th) (Max) @ Id: 4V @ 1mA Supplier Device Package: TO-247 [B] Gate Charge (Qg) (Max) @ Vgs: 275 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4440 pF @ 25 V Case / Package: TO-247-3 ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: APT10086 RoHS Status: RoHS Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1325275-APT10086BVRG
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 1
Mounting: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 1000 V
Current - Continuous Drain (Id) @ 25°C: 13A (Tc)
Rds On (Max) @ Id, Vgs: 860mOhm @ 500mA, 10V
Vgs(th) (Max) @ Id: 4V @ 1mA
Supplier Device Package: TO-247 [B]
Gate Charge (Qg) (Max) @ Vgs: 275 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4440 pF @ 25 V
Case / Package: TO-247-3
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Base Product Number: APT10086
RoHS Status: RoHS Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - APT10086BVRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
APT10086BVRG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs APT10086BVRG
MOSFET N-CH 1000V 13A TO247

MOSFET N-CH 1000V 13A TO247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Richardson RFPD Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-APT10086BVRG APT10086BVRG-ND APT10086BVRG 1325275-APT10086BVRG APT10086BVRG
Product Name 1000V 13A MOSFET Transistor Single FETs, MOSFETs Power MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 1000 volts
PD 370 milliwatts
Unlock Full Specs
to access all available technical data