ISOTOP BUCK CHOPPER MOSFET POWER MODULE. Application: AC and DC Motor Control, Switched Mode Power Supplies. Features: Power MOS V MOSFETs, ISOTOP Package (SOT-227), Very Low Stray Inductance, High Level of Integration. Benefits: Outstanding Performance at High Frequency Operation, Direct Mounting to Heatsink (Isolated Package), Low Junction to Case Thermal Resistance, Very Rugged, Low Profile, RoHS Compliant.
N-Channel 100V 142A (Tc) 450W (Tc) Chassis Mount SOT-227
MOSFET N-CH 100V 142A SOT227
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power MOSFET | Transistors | RF Transistors |
| Product Number | APT10M11JVRU3 | APT10M11JVRU3-ND | APT10M11JVRU3 |
| Product Name | Power MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| rDS(on) | 0.0110 ohms |