Microchip Technology, Inc. Single FETs, MOSFETs APT10M19SVRG

Description
N-Channel 100V 75A (Tc) Surface Mount D3 [S]
Request a Quote Datasheet
Description
N-Channel 100V 75A (Tc) Surface Mount D3 [S]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - APT10M19SVRG-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
APT10M19SVRG-ND
Single FETs, MOSFETs APT10M19SVRG-ND
N-Channel 100V 75A (Tc) Surface Mount D3 [S]

N-Channel 100V 75A (Tc) Surface Mount D3 [S]

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT10M19SVRG - 861572-APT10M19SVRG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT10M19SVRG
861572-APT10M19SVRG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT10M19SVRG 861572-APT10M19SVRG
Manufacturer: Microchip Technology Win Source Part Number: 861572-APT10M19SVRG Series: POWER MOS V® Features: N-Channel 100 V 75A (Tc) Surface Mount D3 [S] Package: Tube Package: TO-268-3, D3Pak (2 Leads + Tab), TO-268AA Mounting: Surface Mount Family Name: APT10M19 Categories: Discrete Semiconductor Products Case / Package: D3 [S] ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Microchip Technology
Win Source Part Number: 861572-APT10M19SVRG
Series: POWER MOS V®
Features: N-Channel 100 V 75A (Tc) Surface Mount D3 [S]
Package: Tube
Package: TO-268-3, D3Pak (2 Leads + Tab), TO-268AA
Mounting: Surface Mount
Family Name: APT10M19
Categories: Discrete Semiconductor Products
Case / Package: D3 [S]
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Power MOSFET Transistor - APT10M19SVRG - Richardson RFPD
Downers Grove, IL, United States
Power MOSFET Transistor
APT10M19SVRG
Power MOSFET Transistor APT10M19SVRG
Power MOS V® is a new generation of high voltage N-Channel enhancement mode Power MOSFETs. This new technology minimizes the JFET effect, increases packing density and reduces the on-resistance. Power MOS V® also achieves faster switching speeds through optimized gate layout.

Power MOS V® is a new generation of high voltage N-Channel enhancement mode Power MOSFETs. This new technology minimizes the JFET effect, increases packing density and reduces the on-resistance. Power MOS V® also achieves faster switching speeds through optimized gate layout.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - APT10M19SVRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
APT10M19SVRG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs APT10M19SVRG
MOSFET N-CH 100V 75A D3PAK

MOSFET N-CH 100V 75A D3PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors
Product Number APT10M19SVRG-ND 861572-APT10M19SVRG APT10M19SVRG APT10M19SVRG
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT10M19SVRG Power MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Power MOSFETs - SuperFAP-E3S Model: FMY50N30ES - Fuji Electric Corp. of America
Specs
V(BR)DSS 300 volts
rDS(on) 0.0720 ohms
IDSS 50000 milliamps
View Details
N-Channel Power MOSFET - BSC066N06NS - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0066 ohms
View Details
5 suppliers
CSD18503KCS 40V N-Channel NexFET? Power MOSFET... . - CSD18503KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0068 ohms
View Details
7 suppliers