TVS DIODE 36VWM 61.8VC P600
TVS DIODE 36VWM 61.8VC P600
TVS, Bi-Dir, 30000W, 36V, P600
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4786-30KPA36CATB-ND | 1602-30KPA36CA |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single | |
| Package | P600, Axial | P600 |
| Peak Pulse Power | 30000 watts | 30000 watts |
| VC | 61.8 volts | |
| VBR | 40.2 volts |