The 30KPA-HR High Reliability Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Glass passivated chip junction in P600 package 30 kW peak pulse capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Low incremental surge resistance
114V Clamp 265.8A Ipp Tvs Diode Through Hole P600
TVS DIODE 72VWM 114VC P600
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 30KPA72A-HR | 30KPA72A-HR-ND | 30KPA72A-HR |
| Product Name | 30KPA-HR Series | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| VC | 114 volts | 114 volts | 114 volts |
| VBR | 80.4 to 88.44 volts | 80.4 volts | 80.4 volts |
| Configuration | Single |