TVS DIODE 54VWM 91.4VC P600
TVS DIODE 54VWM 91.4VC P600
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-30KPA54CA/BTB-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | P600, Axial |
| Peak Pulse Power | 30000 watts |
| VC | 91.4 volts |