The 30KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 30 kW peak pulse capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2μA above 73V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has a UL flammability rating of 94V-O
77.4V Clamp 391.5A Ipp Tvs Diode Through Hole P600
77.4V Clamp 391.5A Ipp Tvs Diode Through Hole P600
TVS DIODE, FULL REEL; Product Range:-; TVS Polarity:Unidirectio
TVS DIODE, UNIDIR, 45V, AXIAL LEADED ROHS COMPLIANT: YES
TVS Diodes / ESD Suppressors TVS Hi Power Diode 30KPA Axial
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 30KPA45A | 30KPA45ATR-ND | 32M4514 | 30AK5131 | 30KPA45A |
| Product Name | 30000W Axial Lead Transient Voltage Suppression (TVS) Diode | TVS Diodes | Tvs Diode, Full Reel; Product Range Littelfuse | Tvs Diode, Unidir, 45V, Axial Leaded Rohs Compliant Littelfuse | TVS Diodes / ESD Suppressors |
| VC | 77.4 volts | 77.4 volts | |||
| VBR | 50.3 to 55.33 volts | 50.3 volts | 50.3 volts | ||
| Configuration | Single | ||||
| Package | P600, Axial | Axial Leaded | P600-2 | ||
| Peak Pulse Power | 30000 watts |