Clamp Ipp Tvs Diode Through Hole P600
TVS 30000W, STAND-OFF VOLTAGE = 72V, +/- 10%, UNI-DIR P600 (R6) ROHS COMPLIANT: YES
TVS DIODE 72VWM P600
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 30KPA72E3/TR13-ND | 33AJ1113 | 30KPA72E3/TR13 |
| Product Name | TVS Diodes | Tvs 30000W, Stand-Off Voltage = 72V, +/10%, Uni-Dir P600 (R6) Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | P600, Axial | P600 | |
| Peak Pulse Power | 30000 watts | 30000 watts |