The 30KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 30 kW peak pulse capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2μA above 73V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has a UL flammability rating of 94V-O
Manufacturer: Littelfuse Inc.
Win Source Part Number: 906524-30KPA33CA
Series: 30KPA
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 58.5V Clamp 517.9A Ipp Tvs Diode Through Hole P600
Package: P600, Axial
Package: Reel - TR
Mounting: Through Hole
Categories: Circuit Protection
Case / Package: P600
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 29 Weeks
HTSUS: 8541.10.0080
Other Part Number: 30KPA33CATR, -30KPA33CA, 30KPA33CACT, 30KPA33CA-ND
58.5V Clamp 517.9A Ipp Tvs Diode Through Hole P600
58.5V Clamp 517.9A Ipp Tvs Diode Through Hole P600
TVS Diodes / ESD Suppressors TVS Hi Power Diode 30KPA Axial
TVS DIODE 33VWM 58.5VC P600
TVS DIODE, FULL REEL; Product Range:-; TVS Polarity:Bidirection
TVS DIODE, 30KW, 33V, BIDIR, P600; Product Range:30KPA Series; TVS Polarity:Bidirection
| Littelfuse, Inc. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 30KPA33CA | 906524-30KPA33CA | 30KPA33CACT-ND | 30KPA33CA | 30KPA33CA | 32M4500 | 33AC1132 |
| Product Name | 30000W Axial Lead Transient Voltage Suppression (TVS) Diode | TVS - TVS - Diodes - 30KPA33CA | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Full Reel; Product Range Littelfuse | Tvs Diode, 30Kw, 33V, Bidir, P600; Product Range Littelfuse |
| VC | 58.5 volts | 58.5 volts | 58.5 volts | 58.5 volts | 58.5 volts | ||
| VBR | 36.9 to 40.59 volts | 36.9 volts | 36.9 volts | 36.9 to ? volts | 36.9 to ? volts | ||
| Package | P600 | P600, Axial | P600-2 | P600 | Axial Leaded | P600 | |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||
| Configuration | Single |