61.8V Clamp 490.3A Ipp Tvs Diode Through Hole P600
TVS DIODE 36VWM 61.8VC P600
30KPA, P600, 36V, 61.8V, BOX
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-30KPA36A/BTB-ND | 30KPA36A/B |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | P600, Axial | P600 |
| Peak Pulse Power | 30000 watts | 30000 watts |
| VC | 61.8 volts | 61.8 volts |