464V Clamp 65.3A Ipp Tvs Diode Through Hole P600
TVS DIODE 280VWM 464VC P600
TVS 30000W, STAND-OFF VOLTAGE = 280V, +/- 5%, BI-DIR P600 (R6) ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 30KPA280CAE3/TR13-ND | 30KPA280CAE3/TR13 | 33AJ1041 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs 30000W, Stand-Off Voltage = 280V, +/5%, Bi-Dir P600 (R6) Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | P600, Axial | P600 | |
| Peak Pulse Power | 30000 watts | 30000 watts | |
| VC | 464 volts | 464 volts |