The 30KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 30 kW peak pulse capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2μA above 73V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has a UL flammability rating of 94V-O
TVS HIGH POWER DIODE 30KPA AXIAL T/R
TVS HIGH POWER DIODE 30KPA AXIAL T/R
TVS HIGH POWER DIODE 30KPA AXIAL T/R
81.6V Clamp 371.3A Ipp Tvs Diode Through Hole P600
81.6V Clamp 371.3A Ipp Tvs Diode Through Hole P600
Manufacturer: Littelfuse Inc.
Win Source Part Number: 906526-30KPA48A
Series: 30KPA
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 81.6V Clamp 371.3A Ipp Tvs Diode Through Hole P600
Package: P600, Axial
Package: Reel - TR
Mounting: Through Hole
Categories: Circuit Protection
Case / Package: P600
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 29 Weeks
HTSUS: 8541.10.0080
Other Part Number: -30KPA48A, 30KPA48A-ND, 30KPA48ACT, 30KPA48ATR
TVS DIODE 48VWM 81.6VC AXIAL
TVS DIODE 48VWM 81.6VC P600
TVS DIODE, 30KW, 48V, UNIDIR, AXIAL; Product Range:30KPA Series; TVS Polarity:Unidirectio
TVS Diodes / ESD Suppressors TVS Hi Power Diode 30KPA Axial
TVS DIODE 48VWM 81.6VC P600
| Littelfuse, Inc. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 30KPA48A | 1719517P | 1719517 | 30KPA48ACT-ND | 906526-30KPA48A | 461-30KPA48A | 30KPA48A | 18AC8087 | 30KPA48A | 30KPA48A |
| Product Name | 30000W Axial Lead Transient Voltage Suppression (TVS) Diode | TVS Diodes | TVS Diodes | TVS Diodes | TVS - TVS - Diodes - 30KPA48A | TVS DIODE 48VWM 81.6VC AXIAL | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 30Kw, 48V, Unidir, Axial; Product Range Littelfuse | TVS Diodes / ESD Suppressors | TVS Diodes |
| VC | 81.6 volts | 81.6 volts | 81.6 volts | 81.6 volts | 81.6 volts | 81.6 volts | ||||
| VBR | 53.6 to 58.96 volts | 53.6 volts | 53.6 volts | 53.6 volts | 53.6 volts | |||||
| Configuration | Single | Single | Single | |||||||
| Direction | Unidirectional | Unidirectional | Unidirectional | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS |