The 30KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 30 kW peak pulse capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2μA above 73V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has a UL flammability rating of 94V-O
91.4V Clamp 331.5A Ipp Tvs Diode Through Hole P600
91.4V Clamp 331.5A Ipp Tvs Diode Through Hole P600
TVS DIODE; TVS Polarity:Bidirection
TVS DIODE, BIDIR, 54V, 30KW, P600 ROHS COMPLIANT: YES
TVS Diodes / ESD Suppressors TVS Hi Power Diode 30KPA Axial
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 30KPA54CA | F6605TR-ND | 32M4528 | 30AK5134 | 30KPA54CA |
| Product Name | 30000W Axial Lead Transient Voltage Suppression (TVS) Diode | TVS Diodes | Tvs Diode; Tvs Polarity Littelfuse | Tvs Diode, Bidir, 54V, 30Kw, P600 Rohs Compliant Littelfuse | TVS Diodes / ESD Suppressors |
| VC | 91.4 volts | 91.4 volts | 91.4 volts | ||
| VBR | 60.3 to 66.33 volts | 60.3 volts | 60.3 volts | ||
| Configuration | Single | ||||
| Package | P600, Axial | Axial Leaded | P600-2 | ||
| Peak Pulse Power | 30000 watts |