Littelfuse, Inc. 30000W Axial Lead Transient Voltage Suppression (TVS) Diode 30KPA258A

Description
The 30KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 30 kW peak pulse capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2μA above 73V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has a UL flammability rating of 94V-O
Request a Quote Datasheet
Description
The 30KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 30 kW peak pulse capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2μA above 73V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has a UL flammability rating of 94V-O
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30000W Axial Lead Transient Voltage Suppression (TVS) Diode - 30KPA258A - Littelfuse, Inc.
Rosemont, IL, United States
30000W Axial Lead Transient Voltage Suppression (TVS) Diode
30KPA258A
30000W Axial Lead Transient Voltage Suppression (TVS) Diode 30KPA258A
The 30KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 30 kW peak pulse capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2μA above 73V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has a UL flammability rating of 94V-O

The 30KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 30 kW peak pulse capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2μA above 73V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has a UL flammability rating of 94V-O

Supplier's Site Datasheet
TVS Diodes - 30KPA258A-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
30KPA258A-ND
TVS Diodes 30KPA258A-ND
416.4V Clamp 72.8A Ipp Tvs Diode Through Hole P600

416.4V Clamp 72.8A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1300932-30KPA258A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1300932-30KPA258A
Circuit Protection - TVS - Diodes 1300932-30KPA258A
Win Source Part Number: 1300932-30KPA258A Category: Circuit Protection>TVS - Diodes Series: 30KPA Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 800 Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 258V Voltage - Breakdown (Min): 288.2V Voltage - Clamping (Max) @ Ipp: 416.4V Power - Peak Pulse: 30000W (30kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 72.8A Mounting Type: Through Hole Package / Case: P600, Axial Supplier Device Package: P600 Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: -30KPA258A

Win Source Part Number: 1300932-30KPA258A
Category: Circuit Protection>TVS - Diodes
Series: 30KPA
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 800
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 258V
Voltage - Breakdown (Min): 288.2V
Voltage - Clamping (Max) @ Ipp: 416.4V
Power - Peak Pulse: 30000W (30kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 72.8A
Mounting Type: Through Hole
Package / Case: P600, Axial
Supplier Device Package: P600
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -30KPA258A

Buy Now Datasheet
Tvs Diode; Tvs Polarity Littelfuse - 32M4470 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode; Tvs Polarity Littelfuse
32M4470
Tvs Diode; Tvs Polarity Littelfuse 32M4470
TVS DIODE; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:258V; Breakdown Voltage Range:288.2V; Clamping Voltage Vc Max:416.4V; Peak Pulse Current Ippm:72.8A; Diode Case Style:Axial Leaded; No. of Pins:2 RoHS Compliant: Yes

TVS DIODE; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:258V; Breakdown Voltage Range:288.2V; Clamping Voltage Vc Max:416.4V; Peak Pulse Current Ippm:72.8A; Diode Case Style:Axial Leaded; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 30KPA258A 30KPA258A-ND 1300932-30KPA258A 32M4470
Product Name 30000W Axial Lead Transient Voltage Suppression (TVS) Diode TVS Diodes Circuit Protection - TVS - Diodes Tvs Diode; Tvs Polarity Littelfuse
VC 416 volts 416 volts 416 volts 416 volts
VBR 288 to 317 volts 288 volts 288 volts 288 volts
Configuration Single
Package P600, Axial P600, Axial Axial Leaded
Peak Pulse Power 30000 watts 30000 watts
Unlock Full Specs
to access all available technical data