The 30KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 30 kW peak pulse capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2μA above 73V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has a UL flammability rating of 94V-O
61.8V Clamp 490.3A Ipp Tvs Diode Through Hole P600
61.8V Clamp 490.3A Ipp Tvs Diode Through Hole P600
TVS DIODE, FULL REEL; Product Range:30KPA Series; TVS Polarity:Unidirectio
TVS DIODE, UNIDIR, 36V, 30KW, P600; Product Range:30KPA Series; TVS Polarity:Unidirectio
TVS DIODE 36VWM 61.8VC P600
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 30KPA36A | 30KPA36ACT-ND | 32M4502 | 33AC1133 | 30KPA36A |
| Product Name | 30000W Axial Lead Transient Voltage Suppression (TVS) Diode | TVS Diodes | Tvs Diode, Full Reel; Product Range Littelfuse | Tvs Diode, Unidir, 36V, 30Kw, P600; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VC | 61.8 volts | 61.8 volts | 61.8 volts | 61.8 volts | |
| VBR | 40.2 to 44.22 volts | 40.2 volts | 40.2 volts | 40.2 to ? volts | 40.2 volts |
| Configuration | Single | ||||
| Package | P600, Axial | Axial Leaded | P600 | P600 | |
| Peak Pulse Power | 30000 watts | 30000 watts |