61.8V Clamp 490.3A Ipp Tvs Diode Through Hole P600
TVS DIODE 36VWM 61.8VC P600
TVS 30000W, STAND-OFF VOLTAGE = 36V, +/- 5%, BI-DIR ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 30KPA36CAE3/TR13-ND | 30KPA36CAE3/TR13 | 33AJ1057 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs 30000W, Stand-Off Voltage = 36V, +/5%, Bi-Dir Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | P600, Axial | P600 | |
| Peak Pulse Power | 30000 watts | 30000 watts | |
| VC | 61.8 volts | 61.8 volts |