Littelfuse, Inc. 30000W Axial Lead Transient Voltage Suppression (TVS) Diode 30KPA280CA

Description
The 30KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 30 kW peak pulse capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2μA above 73V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has a UL flammability rating of 94V-O
Request a Quote Datasheet
Description
The 30KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 30 kW peak pulse capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2μA above 73V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has a UL flammability rating of 94V-O
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30000W Axial Lead Transient Voltage Suppression (TVS) Diode - 30KPA280CA - Littelfuse, Inc.
Rosemont, IL, United States
30000W Axial Lead Transient Voltage Suppression (TVS) Diode
30KPA280CA
30000W Axial Lead Transient Voltage Suppression (TVS) Diode 30KPA280CA
The 30KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 30 kW peak pulse capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2μA above 73V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has a UL flammability rating of 94V-O

The 30KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 30 kW peak pulse capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2μA above 73V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has a UL flammability rating of 94V-O

Supplier's Site Datasheet
TVS Diodes - 30KPA280CATR-ND - DigiKey
Thief River Falls, MN, United States
464V Clamp 65.3A Ipp Tvs Diode Through Hole P600

464V Clamp 65.3A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
TVS Diodes - 30KPA280CACT-ND - DigiKey
Thief River Falls, MN, United States
464V Clamp 65.3A Ipp Tvs Diode Through Hole P600

464V Clamp 65.3A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
Tvs Diode, Full Reel; Product Range Littelfuse - 32M4488 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Full Reel; Product Range Littelfuse
32M4488
Tvs Diode, Full Reel; Product Range Littelfuse 32M4488
TVS DIODE, FULL REEL; Product Range:30KPA Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:280V; Clamping Voltage Max:464V; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Minimum Breakdown Voltage:312.8V RoHS Compliant: Yes

TVS DIODE, FULL REEL; Product Range:30KPA Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:280V; Clamping Voltage Max:464V; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Minimum Breakdown Voltage:312.8V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 30KPA280CA 30KPA280CATR-ND 32M4488
Product Name 30000W Axial Lead Transient Voltage Suppression (TVS) Diode TVS Diodes Tvs Diode, Full Reel; Product Range Littelfuse
VC 464 volts 464 volts
VBR 313 to 344 volts 313 volts 313 volts
Configuration Single
Package P600, Axial Axial Leaded
Peak Pulse Power 30000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power TVS Modules - 704-15K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details
TVS Diodes - 1658741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Array
RoHS Compliant RoHS
Package SOT23; Sot-23
View Details
TVS DIODE 3VWM 8VC SOT23 - 699-MMBZ5V6ALT1 - Utmel Electronic Limited
Specs
VBR 5.32 volts
View Details
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PESD15VL1BA/S911X - Acme Chip Technology Co., Limited
Specs
Package SOD-323; SOD-323
Peak Pulse Power 200 watts
VC 44 volts
View Details