The 30KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 30 kW peak pulse capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2μA above 73V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has a UL flammability rating of 94V-O
Manufacturer: Littelfuse Inc.
Category: Circuit Protection -Transient Voltage Suppressors (TVS) -TVS Diodes
Series: 30KPA
Type: Zener
Package: Tape & Reel (TR) /Cut Tape (CT)
Package / Case: P600, Axial
Mounting Type: Through Hole
Operating Temperature: -55°C ~ 175°C (TJ)
Supplier Device Package: P600
Base Product Number: 30KPA
81.6V Clamp 371.3A Ipp Tvs Diode Through Hole P600
81.6V Clamp 371.3A Ipp Tvs Diode Through Hole P600
TVS Diodes / ESD Suppressors TVS Hi Power Diode 30KPA Axial
TVS DIODE 48VWM 81.6VC P600
TVS DIODE, 30KW, 48V, BIDIR, AXIAL ROHS COMPLIANT: YES
| Littelfuse, Inc. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 30KPA48CA | 30KPA48CACT-ND | 30KPA48CA | 30KPA48CA | 54AH7309 | |
| Product Name | 30000W Axial Lead Transient Voltage Suppression (TVS) Diode | Circuit Protection -Transient Voltage Suppressors (TVS) -TVS Diodes | TVS Diodes | TVS Diodes / ESD Suppressors | TVS Diodes | Tvs Diode, 30Kw, 48V, Bidir, Axial Rohs Compliant Littelfuse |
| VC | 81.6 volts | 81.6 volts | 81.6 volts | |||
| VBR | 53.6 to 58.96 volts | 53.6 volts | 53.6 volts | |||
| Package | P600, Axial | P600, Axial | P600-2 | P600, Axial | ||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Configuration | Single |