The 30KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 30 kW peak pulse capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2μA above 73V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has a UL flammability rating of 94V-O
55.2V Clamp 548.9A Ipp Tvs Diode Through Hole P600
55.2V Clamp 548.9A Ipp Tvs Diode Through Hole P600
Manufacturer: Littelfuse Inc.
Win Source Part Number: 906522-30KPA30A
Series: 30KPA
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 55.2V Clamp 548.9A Ipp Tvs Diode Through Hole P600
Package: P600, Axial
Package: Reel - TR
Mounting: Through Hole
Categories: Circuit Protection
Case / Package: P600
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 29 Weeks
HTSUS: 8541.10.0080
Other Part Number: 30KPA30A-ND, 30KPA30ATR, 30KPA30ACT, -30KPA30A
TVS Diodes / ESD Suppressors TVS Hi Power Diode 30KPA Axial
TVS DIODE, FULL REEL; Product Range:30KPA Series; TVS Polarity:Unidirectio
TVS DIODE, UNIDIR, 30V, 30KW, P600 ROHS COMPLIANT: YES
TVS DIODE 30VWM 55.2VC P600
| Littelfuse, Inc. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 30KPA30A | 30KPA30ATR-ND | 906522-30KPA30A | 30KPA30A | 32M4494 | 30AK5127 | 30KPA30A |
| Product Name | 30000W Axial Lead Transient Voltage Suppression (TVS) Diode | TVS Diodes | TVS - TVS - Diodes - 30KPA30A | TVS Diodes / ESD Suppressors | Tvs Diode, Full Reel; Product Range Littelfuse | Tvs Diode, Unidir, 30V, 30Kw, P600 Rohs Compliant Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VC | 55.2 volts | 55.2 volts | 55.2 volts | ||||
| VBR | 33.51 to 36.86 volts | 33.51 volts | 33.51 volts | 33.51 volts | |||
| Configuration | Single | ||||||
| Package | P600, Axial | P600 | P600-2 | Axial Leaded | P600 | ||
| Peak Pulse Power | 30000 watts | 30000 watts |