The 30KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 30 kW peak pulse capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2μA above 73V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has a UL flammability rating of 94V-O
Manufacturer: Littelfuse Inc.
Win Source Part Number: 855594-30KPA75A
Series: 30KPA
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 29 Weeks
HTSUS: 8541.10.0080
Other Part Number: 30KPA75A-ND, 30KPA75ACT, 30KPA75ATR, -30KPA75A
119.4V Clamp 253.8A Ipp Tvs Diode Through Hole P600
119.4V Clamp 253.8A Ipp Tvs Diode Through Hole P600
TVS DIODE 75VWM 119.4VC P600
TVS DIODE; TVS Polarity:Unidirectio
TVS DIODE, UNIDIR, 75V, 30KW, P600 ROHS COMPLIANT: YES
TVS Diodes / ESD Suppressors TVS Hi Power Diode 30KPA Axial
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 30KPA75A | 855594-30KPA75A | 30KPA75ACT-ND | 30KPA75A | 32M4558 | 30AK5137 | 30KPA75A |
| Product Name | 30000W Axial Lead Transient Voltage Suppression (TVS) Diode | TVS - TVS - Diodes - 30KPA75A | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode; Tvs Polarity Littelfuse | Tvs Diode, Unidir, 75V, 30Kw, P600 Rohs Compliant Littelfuse | TVS Diodes / ESD Suppressors |
| VC | 119 volts | 119 volts | 119 volts | 119 volts | |||
| VBR | 83.8 to 92.18 volts | 83.8 volts | 83.8 volts | 83.8 volts | |||
| Configuration | Single | ||||||
| Package | P600, Axial | P600 | Axial Leaded | P600-2 | |||
| Peak Pulse Power | 30000 watts | 30000 watts |