The 30KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 30 kW peak pulse capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2μA above 73V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has a UL flammability rating of 94V-O
67.2V Clamp 450.9A Ipp Tvs Diode Through Hole P600
67.2V Clamp 450.9A Ipp Tvs Diode Through Hole P600
TVS Diodes / ESD Suppressors TVS 30KW 5%BI P600 39V TR13
TVS DIODE, FULL REEL; Product Range:-; TVS Polarity:Bidirection
| Littelfuse, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 30KPA39CA | 30KPA39CATR-ND | 30KPA39CA | 56P4574 |
| Product Name | 30000W Axial Lead Transient Voltage Suppression (TVS) Diode | TVS Diodes | TVS Diodes / ESD Suppressors | Tvs Diode, Full Reel; Product Range Littelfuse |
| RoHS Compliant | RoHS | RoHS | ||
| VC | 67.2 volts | 67.2 volts | ||
| VBR | 43.6 to 47.96 volts | 43.6 volts | 43.6 volts | |
| Configuration | Single | |||
| Package | P600, Axial | P600-2 | Axial Leaded |