The 30KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 30 kW peak pulse capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2μA above 73V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has a UL flammability rating of 94V-O
TVS DIODE 43V 73V P600 Product overview: 30KPA43CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 43V, 73V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 43V, 73V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-30KPA43CA can be used for catalog matching and distributor lookup.
73V Clamp 415.1A Ipp Tvs Diode Through Hole P600
73V Clamp 415.1A Ipp Tvs Diode Through Hole P600
TVS DIODE 43VWM 73VC P600
TVS DIODE, FULL REEL; Product Range:30KPA Series; TVS Polarity:Bidirection
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 30KPA43CA | 144-30KPA43CA | 30KPA43CACT-ND | 30KPA43CA | 32M4512 |
| Product Name | 30000W Axial Lead Transient Voltage Suppression (TVS) Diode | 43V 73V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Full Reel; Product Range Littelfuse |
| VC | 73 volts | 73 volts | 73 volts | ||
| VBR | 48 to 52.8 volts | 48 volts | 48 volts | 48 volts | |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Tape and Reel | P600, Axial | P600 | Axial Leaded |