The 30KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 30 kW peak pulse capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2μA above 73V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has a UL flammability rating of 94V-O
102V Clamp 297.1A Ipp Tvs Diode Through Hole P600
102V Clamp 297.1A Ipp Tvs Diode Through Hole P600
TVS DIODE; Product Range:30KPA Series; TVS Polarity:Unidirectio
TVS Diodes / ESD Suppressors TVS Hi Power Diode 30KPA Axial
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 30KPA60A | 30KPA60ACT-ND | 32M4534 | 30KPA60A |
| Product Name | 30000W Axial Lead Transient Voltage Suppression (TVS) Diode | TVS Diodes | Tvs Diode; Product Range Littelfuse | TVS Diodes / ESD Suppressors |
| VC | 102 volts | 102 volts | ||
| VBR | 67 to 73.7 volts | 67 volts | 67 volts | |
| Configuration | Single | |||
| Package | P600, Axial | Axial Leaded | P600-2 | |
| Peak Pulse Power | 30000 watts |