The 30KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 30 kW peak pulse capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2μA above 73V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has a UL flammability rating of 94V-O
640V Clamp 47.3A Ipp Tvs Diode Through Hole P600
TVS DIODE 360VWM 640VC P600
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 30KPA360A | 18-30KPA360ATR-ND | 30KPA360A |
| Product Name | 30000W Axial Lead Transient Voltage Suppression (TVS) Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VC | 640 volts | 640 volts | 640 volts |
| VBR | 402 to 440 volts | 402 volts | 402 volts |
| Configuration | Single | ||
| Package | P600, Axial | P600 |