Manufacturer: Littelfuse Inc.
Win Source Part Number: 1128039-30KPA258A-B
Packaging: Bulk
Type: Zener
Mounting Style: Through Hole
Applications: General Purpose
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 72.8A
Power - Peak Pulse: 30000W (30kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: P600
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: P600, Axial
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: Not Applicable
Voltage - Reverse Standoff: 258V
Voltage - Breakdown (Minimum): 288.2V
Voltage - Clamping (Maximum) at Ipp: 416.4V
416.4V Clamp 72.8A Ipp Tvs Diode Through Hole P600
Trans Voltage Suppressor Diode, 30000W, 258V V(RWM), Unidirectional, 1 Element, Silicon, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: 30KPA258A-B from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30000W, 258V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 30000W, 258V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-30KPA258A-B can be used for catalog matching and distributor lookup.
TVS DIODE 258VWM 416.4VC P600
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1128039-30KPA258A-B | 30KPA258A-B-ND | 144-30KPA258A-B | 30KPA258A-B |
| Product Name | TVS - TVS - Diodes - 30KPA258A-B | TVS Diodes | 30000W 258V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Peak Pulse Power | 30000 watts | 30000 watts | 30000 watts | 30000 watts |
| VC | 416 volts | 416 volts | 416 volts | |
| VBR | 288 volts | 288 volts | 288 volts | |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |