Littelfuse, Inc. 30000W Axial Lead Transient Voltage Suppression (TVS) Diode 30KPA58CA

Description
The 30KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 30 kW peak pulse capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2μA above 73V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has a UL flammability rating of 94V-O
Request a Quote Datasheet
Description
The 30KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 30 kW peak pulse capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2μA above 73V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has a UL flammability rating of 94V-O
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30000W Axial Lead Transient Voltage Suppression (TVS) Diode - 30KPA58CA - Littelfuse, Inc.
Rosemont, IL, United States
30000W Axial Lead Transient Voltage Suppression (TVS) Diode
30KPA58CA
30000W Axial Lead Transient Voltage Suppression (TVS) Diode 30KPA58CA
The 30KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 30 kW peak pulse capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2μA above 73V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has a UL flammability rating of 94V-O

The 30KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 30 kW peak pulse capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2μA above 73V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has a UL flammability rating of 94V-O

Supplier's Site Datasheet
TVS Diodes - 30KPA58CACT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
30KPA58CACT-ND
TVS Diodes 30KPA58CACT-ND
92.4V Clamp 327.9A Ipp Tvs Diode Through Hole P600

92.4V Clamp 327.9A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
TVS Diodes - 30KPA58CATR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
30KPA58CATR-ND
TVS Diodes 30KPA58CATR-ND
92.4V Clamp 327.9A Ipp Tvs Diode Through Hole P600

92.4V Clamp 327.9A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
Through-Hole 58V TVS Protection Diode - 144-30KPA58CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 58V TVS Protection Diode
144-30KPA58CA
Through-Hole 58V TVS Protection Diode 144-30KPA58CA
30kW TVS Diode 58V Bidirectional Through Hole P Package Product overview: 30KPA58CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 58V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 58V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-30KPA58CA can be used for catalog matching and distributor lookup.

30kW TVS Diode 58V Bidirectional Through Hole P Package Product overview: 30KPA58CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 58V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 58V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-30KPA58CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - 30KPA58CA - 906527-30KPA58CA - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 30KPA58CA
906527-30KPA58CA
TVS - TVS - Diodes - 30KPA58CA 906527-30KPA58CA
Manufacturer: Littelfuse Inc. Win Source Part Number: 906527-30KPA58CA Series: 30KPA Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 92.4V Clamp 327.9A Ipp Tvs Diode Through Hole P600 Package: P600, Axial Package: Reel - TR Mounting: Through Hole Categories: Circuit Protection Case / Package: P600 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: Not Applicable Estimated Pruduction Lead Time: 29 Weeks HTSUS: 8541.10.0080 Other Part Number: 30KPA58CA-ND, -30KPA58CA, 30KPA58CATR, 30KPA58CACT

Manufacturer: Littelfuse Inc.
Win Source Part Number: 906527-30KPA58CA
Series: 30KPA
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 92.4V Clamp 327.9A Ipp Tvs Diode Through Hole P600
Package: P600, Axial
Package: Reel - TR
Mounting: Through Hole
Categories: Circuit Protection
Case / Package: P600
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 29 Weeks
HTSUS: 8541.10.0080
Other Part Number: 30KPA58CA-ND, -30KPA58CA, 30KPA58CATR, 30KPA58CACT

Buy Now Datasheet
Tvs Diode, Full Reel; Product Range Littelfuse - 32M4532 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Full Reel; Product Range Littelfuse
32M4532
Tvs Diode, Full Reel; Product Range Littelfuse 32M4532
TVS DIODE, FULL REEL; Product Range:30KPA Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:58V; Clamping Voltage Max:92.4V; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Minimum Breakdown Voltage:64.8V RoHS Compliant: Yes

TVS DIODE, FULL REEL; Product Range:30KPA Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:58V; Clamping Voltage Max:92.4V; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Minimum Breakdown Voltage:64.8V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 30KPA58CA 30KPA58CACT-ND 144-30KPA58CA 906527-30KPA58CA 32M4532
Product Name 30000W Axial Lead Transient Voltage Suppression (TVS) Diode TVS Diodes Through-Hole 58V TVS Protection Diode TVS - TVS - Diodes - 30KPA58CA Tvs Diode, Full Reel; Product Range Littelfuse
VC 92.4 volts 92.4 volts
VBR 64.8 to 71.28 volts 64.8 volts 64.8 volts
Configuration Single Single
Package P600, Axial Tape and Reel P600 Axial Leaded
Peak Pulse Power 30000 watts 30000 watts
Unlock Full Specs
to access all available technical data