The 30KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 30 kW peak pulse capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2μA above 73V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has a UL flammability rating of 94V-O
436.2V Clamp 69.5A Ipp Tvs Diode Through Hole P600
436.2V Clamp 69.5A Ipp Tvs Diode Through Hole P600
TVS DIODE 270VWM 436.2VC P600
TVS DIODE; Product Range:-; TVS Polarity:Unidirectio
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 30KPA270A | 30KPA270ATR-ND | 30KPA270A | 32M4478 |
| Product Name | 30000W Axial Lead Transient Voltage Suppression (TVS) Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode; Product Range Littelfuse |
| VC | 436 volts | 436 volts | 436 volts | |
| VBR | 302 to 332 volts | 302 volts | 302 volts | 302 volts |
| Configuration | Single | |||
| Package | P600, Axial | P600 | Axial Leaded | |
| Peak Pulse Power | 30000 watts | 30000 watts |