Littelfuse, Inc. Overvoltage Protection - TVS Diodes - High Power - Series: 30KPA - 30KPA70 30KPA70

Description
The 30KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 30 kW peak pulse capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2μA above 73V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has a UL flammability rating of 94V-O
Request a Quote Datasheet
Description
The 30KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 30 kW peak pulse capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2μA above 73V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has a UL flammability rating of 94V-O
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diodes - High Power - Series: 30KPA - 30KPA70 - 30KPA70 - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diodes - High Power - Series: 30KPA - 30KPA70
30KPA70
Overvoltage Protection - TVS Diodes - High Power - Series: 30KPA - 30KPA70 30KPA70
The 30KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 30 kW peak pulse capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2μA above 73V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has a UL flammability rating of 94V-O

The 30KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 30 kW peak pulse capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2μA above 73V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has a UL flammability rating of 94V-O

Supplier's Site Datasheet
TVS Diodes - 30KPA70-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
30KPA70-ND
TVS Diodes 30KPA70-ND
114.45V Clamp 278A Ipp Tvs Diode Through Hole P600

114.45V Clamp 278A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 30KPA70 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
30KPA70
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 30KPA70
TVS DIODE 70VWM 114.45VC P600

TVS DIODE 70VWM 114.45VC P600

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 30KPA70 30KPA70-ND 30KPA70
Product Name Overvoltage Protection - TVS Diodes - High Power - Series: 30KPA - 30KPA70 TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VC 114 volts 114 volts 114 volts
VBR 74.08 to 90.55 volts 73.9 volts 73.9 volts
Configuration Single
Package P600, Axial P600
Unlock Full Specs
to access all available technical data

Similar Products

Low capacitance bidirectional single line ESD protection diode - MMBZ33VZ-LSYL - Nexperia B.V.
Specs
Diode Applications Protector
RoHS Compliant RoHS
VR 27 volts
View Details
2 suppliers
Power TVS Modules - 90KS200CH2 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details
TVS Diodes - 2548548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Bidirectional
RoHS Compliant RoHS
Package X2-DFN1006-2
View Details
TVS - TVS - Diodes - 1PMT33AT1G - 905754-1PMT33AT1G - Win Source Electronics
Specs
Package POWERMITE 3; Powermite
Tj -55 to 150 C (-67 to 302 F)
View Details