The 30KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 30 kW peak pulse capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2μA above 73V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has a UL flammability rating of 94V-O
91.4V Clamp 331.5A Ipp Tvs Diode Through Hole P600
91.4V Clamp 331.5A Ipp Tvs Diode Through Hole P600
Manufacturer: Littelfuse Inc.
Win Source Part Number: 855593-30KPA54A
Series: 30KPA
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 29 Weeks
HTSUS: 8541.10.0080
Other Part Number: 30KPA54A-ND, 30KPA54ACT, 30KPA54ATR, -30KPA54A
TVS DIODE, FULL REEL; Product Range:-; TVS Polarity:Unidirectio
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 30KPA54A | 30KPA54ACT-ND | 855593-30KPA54A | 32M4526 |
| Product Name | 30000W Axial Lead Transient Voltage Suppression (TVS) Diode | TVS Diodes | TVS - TVS - Diodes - 30KPA54A | Tvs Diode, Full Reel; Product Range Littelfuse |
| VC | 91.4 volts | 91.4 volts | ||
| VBR | 60.3 to 66.33 volts | 60.3 volts | 60.3 volts | |
| Configuration | Single | |||
| Package | P600, Axial | Axial Leaded | ||
| Peak Pulse Power | 30000 watts |