TVS DIODE 28VWM 50VC P600
50V Clamp 606A Ipp Tvs Diode Through Hole P600
30KPA, P600, 28V, 50V, BOX
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-30KPA28CA/BCT-ND | 30KPA28CA/B |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | P600, Axial | P600 |
| Peak Pulse Power | 30000 watts | 30000 watts |
| VC | 50 volts | 50 volts |