The 30KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 30 kW peak pulse capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2μA above 73V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has a UL flammability rating of 94V-O
58.5V Clamp 517.9A Ipp Tvs Diode Through Hole P600
58.5V Clamp 517.9A Ipp Tvs Diode Through Hole P600
30kW 33V Unidirectional TVS Diode, Through Hole Product overview: 30KPA33A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 33V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 33V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-30KPA33A can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 906523-30KPA33A
Series: 30KPA
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 58.5V Clamp 517.9A Ipp Tvs Diode Through Hole P600
Package: P600, Axial
Package: Reel - TR
Mounting: Through Hole
Categories: Circuit Protection
Case / Package: P600
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 29 Weeks
HTSUS: 8541.10.0080
Other Part Number: -30KPA33A, 30KPA33ACT, 30KPA33ATR, 30KPA33A-ND, 1294-30KPA33A
TVS DIODE 33VWM 58.5VC AXIAL
TVS DIODE, 30KW,33V,UNIDIRECT, AXIAL, FULL REEL; Product Range:30KPA Series; TVS Polarity:Unidirectio
TVS DIODE, 30KW,33V,UNIDIRECTIO
TVS DIODE 33VWM 58.5VC P600
TVS Diodes / ESD Suppressors TVS Hi Power Diode 30KPA Axial
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 30KPA33A | 30KPA33ATR-ND | 144-30KPA33A | 906523-30KPA33A | 461-30KPA33A | 32M4498 | 30KPA33A | 30KPA33A |
| Product Name | 30000W Axial Lead Transient Voltage Suppression (TVS) Diode | TVS Diodes | Through-Hole 33V TVS Protection Diode | TVS - TVS - Diodes - 30KPA33A | TVS DIODE 33VWM 58.5VC AXIAL | Tvs Diode, 30Kw,33V,unidirect, Axial, Full Reel; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| VC | 58.5 volts | 58.5 volts | 58.5 volts | 58.5 volts | ||||
| VBR | 36.9 to 40.59 volts | 36.9 volts | 36.9 volts | 36.9 volts | ||||
| Configuration | Single | Single | ||||||
| Package | P600, Axial | Tape and Reel | P600 | P600, Axial | Axial Leaded | P600 | P600-2 | |
| Peak Pulse Power | 30000 watts | 30000 watts | 30000 watts | 30000 watts |