Littelfuse, Inc. Overvoltage Protection - TVS Diodes - High Power - Series: 30KPA - 30KPA70C 30KPA70C

Description
The 30KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 30 kW peak pulse capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2μA above 73V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has a UL flammability rating of 94V-O
Request a Quote Datasheet
Description
The 30KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 30 kW peak pulse capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2μA above 73V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has a UL flammability rating of 94V-O
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diodes - High Power - Series: 30KPA - 30KPA70C - 30KPA70C - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diodes - High Power - Series: 30KPA - 30KPA70C
30KPA70C
Overvoltage Protection - TVS Diodes - High Power - Series: 30KPA - 30KPA70C 30KPA70C
The 30KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 30 kW peak pulse capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2μA above 73V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has a UL flammability rating of 94V-O

The 30KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 30 kW peak pulse capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2μA above 73V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has a UL flammability rating of 94V-O

Supplier's Site Datasheet
TVS Diodes - 30KPA70C-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
30KPA70C-ND
TVS Diodes 30KPA70C-ND
114.45V Clamp 278A Ipp Tvs Diode Through Hole P600

114.45V Clamp 278A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 30KPA70C - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
30KPA70C
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 30KPA70C
TVS DIODE 70VWM 114.45VC P600

TVS DIODE 70VWM 114.45VC P600

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 30KPA70C 30KPA70C-ND 30KPA70C
Product Name Overvoltage Protection - TVS Diodes - High Power - Series: 30KPA - 30KPA70C TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VC 114 volts 114 volts 114 volts
VBR 74.08 to 90.55 volts 73.9 volts 73.9 volts
Configuration Single
Package P600, Axial P600
Unlock Full Specs
to access all available technical data

Similar Products

Power TVS Modules - 704-15K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details
400 W Transient Voltage Suppressor - P4SMA200AJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1001-1 SOD1001-1
Tj 150 C (302 F)
View Details
TVS Diodes - 2139278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
Direction Unidirectional
RoHS Compliant RoHS
View Details