436.2V Clamp 69.5A Ipp Tvs Diode Through Hole P600
TVS 30000W, STAND-OFF VOLTAGE = 270V, +/- 5%, BI-DIR P600 (R6) ROHS COMPLIANT: YES
TVS DIODE 270VWM 436.2VC P600
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 30KPA270CAE3/TR13-ND | 33AJ1033 | 30KPA270CAE3/TR13 |
| Product Name | TVS Diodes | Tvs 30000W, Stand-Off Voltage = 270V, +/5%, Bi-Dir P600 (R6) Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | P600, Axial | P600 | |
| Peak Pulse Power | 30000 watts | 30000 watts | |
| VC | 436 volts | 436 volts |