VAST STOCK CO., LIMITED Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| LDO Voltage Regulators .1mA w/Shtdn & Error 2.7V | |
| LDO Voltage Regulators .1mA w/Shtdn & Error 2.85V | |
| LDO Voltage Regulators .1mA w/Shtdn & Error 2.8V | |
| LDO Voltage Regulators .1mA w/Shtdn & Error 3.3V | |
| LDO Voltage Regulators .1mA w/Shtdn & Ref B 1.8V | |
| LDO Voltage Regulators .1mA w/Shtdn & Ref B 2.7V | |
| LDO Voltage Regulators .1mA w/Shtdn & Ref B 2.85V | |
| LDO Voltage Regulators .1mA w/Shtdn & Ref B 2.8V | |
| LDO Voltage Regulators .3A LDO w/Sdn & Rset | |
| LDO Voltage Regulators 1.5-A Low-Noise Fast Trans-Resp LDO Reg | |
| LDO Voltage Regulators 1.5A Lo-Noise Fast Trans-Resp LDO Reg | |
| LDO Voltage Regulators 1.5A Lo-Noise Fast- Trans-Resp LDO Reg | |
| LDO Voltage Regulators 1.5A Low-Noise Fast Trans-Resp LDO Reg | |
| LDO Voltage Regulators 100mA LDO w/Shutdown VREF Bypass | |
| LDO Voltage Regulators 100mA LDO w/Shutdown | |
| LDO Voltage Regulators 150mA LDO w/Shtdn | |
| LDO Voltage Regulators 150mA LDO w/Shutdown Error output | |
| LDO Voltage Regulators 150mA LDO | |
| LDO Voltage Regulators 300mA Adj LDO | |
| LDO Voltage Regulators 300mA LDO w/Shdn | |
| LDO Voltage Regulators 3V LDO Neg Output | |
| LDO Voltage Regulators 500mA Fixed Out Adj | |
| LDO Voltage Regulators 500mA Fixed Output CMOS LDO | |
| LDO Voltage Regulators 50mA LDO w/Shutdown Error output | |
| LDO Voltage Regulators 50mA LDO w/Shutdown VREF Bypass | |
| LDO Voltage Regulators 50mA LDO w/Shutdown | |
| LDO Voltage Regulators 50mA LDO | |
| LDO Voltage Regulators 5V LDO Neg Output | |
| LDO Voltage Regulators 800mA Fixed Output CMOS LDO | |
| LDO Voltage Regulators 800mA Fixed Output | |
| LDO Voltage Regulators Dual CMOS LDO 300mA & 150mA | |
| LDO Voltage Regulators Dual CMOS LDO | |
| LDO Voltage Regulators Dual LDO w/ Sdn | |
| LDO Voltage Regulators PWM LDO combo PG | |
| LDO Voltage Regulators PWM/LDO combo w/PG | |
| LDO Voltage Regulators PWM/LDO combo/seq | |
| LDO Voltage Regulators PWM/LDO combo | |
| Switching Controllers 2 Swt Fwd,Flybk Cntr 193 W Cont. @ 25 C | |
| Switching Controllers 2 Swt Fwd,Flybk Cntr 236 W Cont. @ 25 C | |
| Switching Controllers 2 Swt Fwd,Flybk Cntr 280 W Cont. @ 25 C | |
| Switching Controllers 2 Swt Fwd,Flybk Cntr 305 W Cont. @ 25 C | |
| Switching Controllers 2 Swt Fwd,Flybk Cntr 326 W Cont. @ 25 C | |
| Switching Controllers 2 Swt Fwd,Flybk Cntr 360 W Cont. @ 25 C | |
| Switching Controllers 2 Swt Fwd,Flybk Cntr 388 W Cont. @ 25 C | |
| Switching Controllers 2 Swt Fwd,Flybk Cntr 414 W Cont. @ 25 C | |
| Switching Controllers Auto Cat Dual PWM Control Circuits | |
| Switching Controllers Dual Ch Controller | |
| Switching Controllers Dual ch PWM Ctlr | |
| Switching Controllers Dual Ch w/Wide Input Voltage Range | |
| Switching Controllers Dual Ch Wide Input Voltage Range | |
| Switching Controllers DUAL CHANNEL CNTRLR | |
| Switching Controllers Dual PWM Control Circuit | |
| Switching Controllers Dual-Ch PWM Control Circuit | |
| Switching Controllers Dual | |
| Switching Controllers GreenChip SMPS contr control IC | |
| Switching Controllers GreenChip SMPS control IC | |
| Switching Controllers GreenChip SMPS primary side control IC with fixed frequency operation | |
| Switching Controllers GreenChip SMPS primary side control IC with QR/DCM operation | |
| Switching Controllers GreenChip SMPS | |
| Switching Controllers GreenChip synch rectifier controller | |
| Switching Controllers GreenChip synchronous rectifier controller | |
| Switching Controllers Low voltage start-up flyback controller | |
| Switching Controllers Mil Enhance Dual PWM Control Circuits | |
| Switching Controllers Quad PWM Control Circuit | |
| Switching Controllers Resonant power supply control IC | |
| Switching Controllers Switched and Flyback Controller w/ FET | |
| Switching Voltage Regulators DC-DC Converter | |
| Switching Voltage Regulators High Frequency | |
| Switching Voltage Regulators High Output | |
| Switching Voltage Regulators High Voltage | |
| Switching Voltage Regulators Inverting V Doubler | |
| Switching Voltage Regulators Positive Doubling | |
| Switching Voltage Regulators Switched CAP | |
| Switching Voltage Regulators Switched Capacitor |
| << Prev | Next >> |